The NCI23085H is a triple junction coaxial isolator designed for high-power applications in wireless and radar systems, with a frequency range of 70 to 230 MHz. It features a housing size of 230×85×30 mm, mounted via four 4 mm diameter through-holes, and uses SMA or N female connectors. The isolator provides a maximum insertion loss of 1.80 dB, minimum isolation of 60.0 to 70.0 dB, and a maximum VSWR of 1.25. It supports up to 150 W forward power and 100 W reverse power, with an operating temperature range of -30°C to +75°C.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI23085H |
| Product Name | Coaxial Isolators |
| Component | Isolator |