The NCI1626B is a coaxial isolator designed for high-power and high-isolation applications in wireless and radar systems, operating across two frequency bands: 3700-4200 MHz and 4000-5000 MHz. It features a maximum insertion loss of 0.40 dB, a minimum isolation of 20.0 dB, and a maximum VSWR of 1.25. The device handles a forward power of 60 W and a reverse power of 10 W, with SMA female connectors and an operating temperature range of -10°C to +60°C. The unit measures 16 × 26.5 × 14.8 mm and is mounted via four 2.8 mm through-holes.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI1626B |
| Product Name | Coaxial Isolators |
| Component | Isolator |