The NCI1319C series consists of coaxial isolators designed for high-power and high-isolation applications in frequency bands from 7 to 15 GHz. Each variant features a maximum insertion loss of 0.50 dB, a minimum isolation of 18.0 dB, and a maximum VSWR of 1.30, with a forward power rating of 20 W and reverse power rating of 10 W. The devices use SMA connectors and operate over a temperature range of -10°C to +60°C. The mechanical dimensions are 13 × 19 × 12.7 mm, with mounting via three M2 screws of 5 mm depth.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI1319C |
| Product Name | Coaxial Isolators |
| Component | Isolator |