The NCI12762H is a series of dual junction coaxial isolators designed for high power and high isolation applications in wireless, radar, and laboratory test systems, operating across multiple frequency bands from 300 to 500 MHz. It features a maximum forward power of 300 W, reverse power handling of 10 to 100 W, insertion loss up to 0.80 dB, isolation up to 60 dB, and VSWR not exceeding 1.25. The unit mounts via four M3 holes and has a mechanical size of 127 × 62 × 22 mm, excluding connectors. Connector options include SMA or N-type, and operating temperature ranges from -30°C to +70°C.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI12762H |
| Product Name | Coaxial Isolators |
| Component | Isolator |