The NCHA25 is a conical horn antenna operating from 2.42 to 3.31 GHz with a C25 mechanical interface, designed for wireless, transceiver, laboratory test, and broadcast applications. It offers gain options of 10, 12, 15, or 18 dB with a maximum VSWR of 1.25 and corresponding 3 dB beamwidths of 60°, 46°, 33°, or 23°. The antenna has a tolerance of ±0.2 mm and dimensions that vary by gain selection, including lengths from 110 mm to 330 mm and apertures from 80 mm to 340 mm.
kTB Solutions supplies conical horn antennas cover the frequency range upto 116GHz. We offer standard gain horn antennas of the gain 10dB, 12dB, 15dB, 20dB, 25dB, as well as customized conical horn antennas according to customers requirements.
Features:
Applications:
Conical Horn Antennas Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Waveguide Components |
| Product Number | NCHA25 |
| Product Name | Conical Horn Antennas |
| Component Type | Gain Horn |