NCG-MRB-047-1 is a SSMP male right-angle connector designed for wireless, radar, instrument, and electronic applications with a frequency range of DC to 18 GHz, a maximum VSWR of 1.3, and a 50 Ω impedance. The outer conductor is beryllium copper, and it mates with NA150, NH160, ND047, or NE047 cables. It has a minimum dielectric impedance of 5000 MΩ and a minimum voltage withstand of 500 VDC. The connector has a tolerance of ±0.2 mm and conforms to the SSMP interface standard.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCG-MRB-047-1 |
| Product Name | Cable Connectors |
| Connector Type | SMP |