The NCG-MB-047-1 is a SSMP male RF connector designed for applications in wireless, radar, instrumentation, and electronics, operating from DC to 40 GHz with a maximum VSWR of 1.4 and a 50 Ω impedance. It features a beryllium copper outer conductor and supports mating cables NA150, NH160, ND047, and NE047. The connector has a minimum dielectric impedance of 5000 MΩ and a minimum voltage withstand of 500 VDC. Dimensions are given with a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCG-MB-047-1 |
| Product Name | Cable Connectors |
| Connector Type | SMP |