The NCE-MG-A800-1 is an SC male RF connector designed for applications in wireless, radar, instruments, and electronics, operating from DC to 8 GHz with a maximum VSWR of 1.3. It features a passivated stainless steel outer conductor and a gold-plated brass inner conductor, and is intended for mating with NA800 cable. The connector has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCE-MG-A800-1 |
| Product Name | Cable Connectors |
| Connector Type | SC |