NCD-FRB-086-1 is a SMB female right-angle connector designed for wireless, radar, instrumentation, and electronics applications, operating from DC to 6 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. The connector features a gold-plated brass outer conductor, PTFE dielectric, and gold-plated beryllium copper inner conductor, with a DC voltage withstand rating of 500 V minimum and a dielectric impedance of at least 5000 MΩ. It mates with NA150, NH160, ND047, and NE047 cables and complies with a tolerance of ±0.2 mm. The physical dimensions are not specified.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCD-FRB-086-1 |
| Product Name | Cable Connectors |
| Connector Type | SMB |