The NCC3234A is a coaxial circulator designed for high-power, high-isolation applications in the 2000 to 4000 MHz frequency range, with insertion loss of 0.60 dB maximum, isolation of 17 dB minimum, and a VSWR of 1.35 maximum, handling up to 100 W average power. It is available with SMA or N connectors and operates from 0 to +60 °C. The unit measures 32 mm by 34 mm by 21 mm and features four M2 mounting holes with a depth of 5 mm.
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCC3234A |
| Product Name | Coaxial Circulators |
| Component | Circulator |