The NCC2123B is a coaxial circulator designed for high-power applications such as wireless communication and radar systems, operating within a frequency range of 4 to 8 GHz. It features a maximum insertion loss of 0.60 dB, a minimum isolation of 18.0 dB, and a maximum VSWR of 1.35, with an average power handling of 50 W. The device uses SMA or N connectors and operates within a temperature range of -10 to +60 °C. Its mechanical dimensions are 21 × 22.5 × 15 mm, and it is mounted via three 2.5 mm through-holes.
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCC2123B |
| Product Name | Coaxial Circulators |
| Component | Circulator |