The NCB-MG-A500-1 is a BNC male connector designed for RF applications up to 6 GHz, with a 50 Ω impedance, 1000 VDC minimum voltage withstand, and a dielectric resistance of 5000 MΩ minimum. It features a passivated stainless steel outer conductor, PTFE dielectric, and a gold-plated brass inner conductor, and mates with NA500 cable. The connector has a tolerance of ±0.2 mm and is suitable for wireless, radar, instrumentation, and electronics use.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCB-MG-A500-1 |
| Product Name | Cable Connectors |
| Connector Type | BNC |