NCB-MCB-R600-3 is a BNC male crimp connector for use in wireless, radar, instrument, and electronic applications, with a frequency range of DC to 3 GHz and a maximum VSWR of 1.25. It has a 50 Ω impedance and a dielectric impedance of at least 5000 MΩ. The connector withstands 1000 VDC and mates with NR600 or NR600U cables. The outer conductor is brass, and tolerance is ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCB-MCB-R600-3 |
| Product Name | Cable Connectors |
| Connector Type | BNC |