The NCB-MB-141-1 is a BNC male connector designed for wireless, radar, instrumentation, and electronics applications, operating from DC to 6 GHz with a maximum VSWR of 1.3 and a characteristic impedance of 50 Ω. It features a ternary alloy-plated brass outer conductor, gold-plated brass inner conductor, and PTFE dielectric with a minimum insulation resistance of 5000 MΩ and a dielectric withstand voltage of 1000 VDC. The connector mates with NH280, ND086, NE086, RG316, and RG316D cables and has a tolerance of ±0.2 mm. Its physical dimensions and mounting are standardized for panel or cable termination.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCB-MB-141-1 |
| Product Name | Cable Connectors |
| Connector Type | BNC |