The NCA-ML2G-S-01 is a DC to 40 GHz SSMA male connector for PCB applications, featuring a 50 Ω impedance and a maximum VSWR of 1.2. It uses a gold-plated beryllium copper inner conductor and passivated SUS303 stainless steel outer conductor, with a PEI and PTFE dielectric. The connector supports 500 mating cycles, withstands 750 VDC, and operates from -55 °C to +165 °C. Its dimensions include a pin diameter range of 0.23 mm to 0.51 mm, with a maximum pin depth of 2 mm and a tolerance of ±0.2 mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCA-ML2G-S-01 |
| Product Name | PCB Connectors |
| Connector Type | SMA; SSMA Male |