The NCA-FL4G-S-03 is an SSMA female connector designed for RF applications up to 40 GHz. It has a 50 Ω impedance, a maximum VSWR of 1.2, and a voltage withstand rating of 750 VDC. The connector features a passivated SUS303 stainless steel outer conductor, a gold-plated beryllium copper inner conductor, and a PEI&PTFE dielectric. It operates from -55 °C to +165 °C and supports 500 mating cycles. The part is mounted on a PCB and accepts a pin with a diameter of 0.23 mm and a maximum depth of 2 mm. Its dimensions are specified in millimeters with a tolerance of ±0.2 mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCA-FL4G-S-03 |
| Product Name | PCB Connectors |
| Connector Type | SMA; SSMA Female |