The NCA-FL2G-S-05 is a SSMA female PCB connector designed for DC to 40 GHz applications, featuring a 50 Ω impedance, maximum VSWR of 1.2, and a voltage withstand of 750 VDC. It uses a passivated SUS303 stainless steel outer conductor, gold-plated beryllium copper inner conductor, and a PEI & PTFE dielectric. The connector supports 500 mating cycles and operates from -55 °C to +165 °C. The product includes multiple variants with center pin diameters of 0.23 mm, 0.30 mm, 0.38 mm, 0.46 mm, and 0.51 mm, all sharing the same electrical and mechanical specifications.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCA-FL2G-S-05 |
| Product Name | PCB Connectors |
| Connector Type | SMA; SSMA Female |