The NCA-FL2G-S-01 is an SSMA female connector designed for RF applications up to 40 GHz, featuring a 50 Ω impedance, VSWR of 1.2 maximum, and a voltage withstand rating of 750 VDC. It has a passivated SUS303 stainless steel outer conductor, gold-plated beryllium copper inner conductor, and a PEI & PTFE dielectric. The connector supports 500 mating cycles and operates from -55°C to +165°C. The part is identified by a 0.23 mm diameter accept pin, with dimensional tolerances of ±0.2 mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCA-FL2G-S-01 |
| Product Name | PCB Connectors |
| Connector Type | SMA; SSMA Female |