The NCA-FL2G-M is a surface-mount SSMA female RF connector designed for DC to 40 GHz applications including wireless, radar, and instrumentation. It has a 50 ohm impedance, a maximum VSWR of 1.2, and withstands 750 VDC. The connector features a gold-plated beryllium copper inner conductor, passivated SUS303 stainless steel outer conductor, and a dielectric of PEI and PTFE. Operating temperature ranges from -55°C to +165°C. The mechanical dimensions are ΦD1: 2.8 mm, ΦD2: 0.6 mm, L1: 3.1 mm, and L2: 2 mm. Mating cycle life is rated at 500 cycles.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NCA-FL2G-M |
| Product Name | PCB Connectors |
| Connector Type | SMA; SSMA Female |