NCA-FHB-086-1 is an SSMA female bulkhead connector designed for RF applications up to 26.5 GHz, with a 50 Ω impedance, maximum VSWR of 1.25, and a DC voltage withstand rating of 500 V. The outer conductor is brass, and it mates with cables NH280, ND086, NE086, RG316, and RG316D. The connector has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NCA-FHB-086-1 |
| Product Name | Cable Connectors |
| Connector Type | SMA |