The NC7-MB-B1200-1 is a 7/16 male RF connector designed for wireless, radar, and instrumentation applications, with a DC to 6 GHz frequency range, 50 Ω impedance, maximum VSWR of 1.4, and 1000 VDC voltage withstand. It features a ternary alloy plated brass outer conductor, silver plated brass inner conductor, and PTFE dielectric, and mates with NB1200 cable. The connector has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC7-MB-B1200-1 |
| Product Name | Cable Connectors |
| Connector Type | 7-16 Connector |