The NC7-MB-A800-1 is a 7/16 DIN male connector designed for wireless, radar, instruments, and electronics applications with a frequency range of DC to 6 GHz and a 50 Ω impedance. It features a ternary plated brass outer conductor, PTFE dielectric, and gold plated brass inner conductor, with a maximum VSWR of 1.3 and a voltage withstand of 1000 V. The connector operates from -55 °C to +165 °C and has a dielectric impedance of at least 5000 MΩ. It mates with NA800 cable and tolerates mechanical dimensions within ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC7-MB-A800-1 |
| Product Name | Cable Connectors |
| Gender | Male / Plug |