The NC3-MG-Z360-1 is a 3.5mm male RF connector designed for wireless, radar, and instrumentation applications, with a frequency range of DC to 26.5 GHz, a maximum VSWR of 1.25, and a nominal impedance of 50 Ω. It is mated with NZ360 cable and features a 303F stainless steel outer conductor. The part has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC3-MG-Z360-1 |
| Product Name | Cable Connectors |
| Connector Type | 3.5mm Connector |