The NC3-MG-A360-2 is a 3.5mm male RF connector designed for wireless, radar, instrumentation, and electronic applications, with a frequency range of DC to 26.5 GHz, a maximum VSWR of 1.25, and a 50 Ω impedance. It features a 5000 MΩ minimum dielectric impedance and a 500 VDC minimum voltage withstand rating. The outer conductor is made of 303F stainless steel and is intended to mate with NA360 cable. The connector has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC3-MG-A360-2 |
| Product Name | Cable Connectors |
| Connector Type | 3.5mm Connector |