The NC3-FG-A500-2 is a 3.5mm female RF connector designed for applications including wireless, radar, instruments, and electronics, operating from DC to 26.5 GHz with a maximum VSWR of 1.25 and a 50 Ω impedance. The outer conductor is made of 303F stainless steel, with a dielectric impedance of at least 5000 MΩ and a voltage withstand rating of 1000 VDC minimum. It mates with NA480, NA500, and NG500 cables. The part has a tolerance of ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC3-FG-A500-2 |
| Product Name | Cable Connectors |
| Connector Type | 3.5mm Connector |