The NC2-MRG-A220-1 is a 2.4mm male right angle RF connector designed for applications in wireless, radar, instrumentation, and electronics, with a frequency range of DC to 50 GHz, a maximum VSWR of 1.3, an impedance of 50 Ω, and a dielectric impedance of at least 5000 MΩ. It withstands 500 VDC and is constructed with 303F stainless steel outer conductor, compatible with NA220 mating cable. Tolerance is ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC2-MRG-A220-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.4mm Connector |