The NC2-ML4G-D is a 2.4mm male RF connector designed for DC to 50GHz applications, featuring a 50Ω impedance, a maximum VSWR of 1.15, and a voltage withstand of 750VDC. It has a mating life of 500 cycles, with an inner conductor of gold-plated beryllium copper, an outer conductor of passivated SUS303 stainless steel, and a dielectric of PEI and PTFE or PEI. The connector operates from -55°C to +165°C. Two mechanical variants are specified: one with a diameter of 0.64mm and length of 10mm, and another with a diameter of 0.86mm and length of 8.75mm, both with a tolerance of ±0.2mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NC2-ML4G-D |
| Product Name | PCB Connectors |
| Connector Type | 2.4mm Connector; 2.4mm Male |