The NC2-ML2G-S-02 is a 2.4mm male RF connector designed for DC to 50GHz applications, featuring a 50Ω impedance, a maximum VSWR of 1.15, and a 750VDC voltage withstand rating. The connector uses a gold-plated beryllium copper inner conductor, passivated SUS303 stainless steel outer conductor, and a PEI/PTFE or PEI dielectric. It operates from -55℃ to +165℃ and supports 500 mating cycles. The physical size is given in millimeters with a tolerance of ±0.2mm, and it accepts a pin of 0.23mm diameter with a maximum depth of 2mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NC2-ML2G-S-02 |
| Product Name | PCB Connectors |
| Connector Type | 2.4mm Connector; 2.4mm Male |