The NC2-ML2G-D is a 2.4mm male PCB connector designed for DC to 50GHz applications including wireless, radar, and instrumentation. It has a 50Ω impedance, a maximum VSWR of 1.15, and withstands 750VDC. The connector features a gold-plated beryllium copper inner conductor and passivated SUS303 stainless steel outer conductor, with a PEI and PTFE or PEI dielectric. It supports 500 mating cycles and operates from -55°C to +165°C. Two physical variants are specified: one with diameter 0.64mm and length 10mm, and another with 0.86mm diameter and 8.75mm length, both with ±0.2mm tolerance.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NC2-ML2G-D |
| Product Name | PCB Connectors |
| Connector Type | 2.4mm Connector; 2.4mm Male |