The NC2-MG-T50P-4 is a 2.4mm male RF connector designed for wireless, radar, and instrumentation applications, with a frequency range of DC to 50 GHz, a maximum VSWR of 1.3, and a 50 Ω impedance. It features a 303F stainless steel outer conductor and requires mating with NT50P cable. The connector withstands 500 VDC and has a minimum dielectric impedance of 5000 MΩ, with a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC2-MG-T50P-4 |
| Product Name | Cable Connectors |
| Connector Type | 2.4mm Connector |