The NC2-MG-T50-2 is a 2.4mm male RF connector designed for applications in wireless, radar, instruments, and electronics, operating from DC to 50 GHz with a VSWR of 1.3 and an impedance of 50 Ω. It features a 303F stainless steel outer conductor, a dielectric impedance of at least 5000 MΩ, and a voltage withstand rating of 500 VDC minimum. The connector mates with NT50 or NA300 cables and has a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC2-MG-T50-2 |
| Product Name | Cable Connectors |
| Connector Type | 2.4mm Connector |