The NC2-MG-047-1 is a 2.4mm male RF connector designed for applications in wireless, radar, instruments, and electronics, operating from DC to 50 GHz with a maximum VSWR of 1.3 and a 50 Ω impedance. It features a 5000 MΩ minimum dielectric impedance and a 500 VDC minimum voltage withstand. The outer conductor is made of 303F stainless steel, and it mates with cables NA150, NH160, ND047, and NE047. The part has a tolerance of ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC2-MG-047-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.4mm Connector |