The NC2-FYG-D is a 2.4mm female RF connector designed for DC to 50GHz applications, including wireless, radar, instrumentation, and electronics. It has a 50Ω impedance, a maximum VSWR of 1.15, and supports 500 mating cycles. The outer conductor is passivated SUS303 stainless steel, the inner conductor is gold-plated beryllium copper, and the dielectric is PEI and/or PTFE. It withstands 750V DC and operates from -55°C to +165°C. The part has a diameter of 0.3mm and lengths of 1.2mm or 2.0mm, with a tolerance of ±0.2mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NC2-FYG-D |
| Product Name | PCB Connectors |
| Connector Type | 2.4mm Connector; 2.4mm Female |