The NC2-FRG-T50-1 is a 2.4mm female right-angle connector designed for wireless, radar, instrumentation, and electronics applications, operating from DC to 50 GHz with a maximum VSWR of 1.4 and a 50 Ω impedance. It features a gold-plated brass and copper inner conductor, a 303F stainless steel outer conductor, and a PEI dielectric with a minimum insulation resistance of 5000 MΩ and a minimum voltage withstand of 500 VDC. The connector mates with NT50 cable and is built to a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC2-FRG-T50-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.4mm Connector |