The NC2-FL4G-S series comprises 2.4mm female coaxial connectors for DC to 50GHz applications, with 50Ω impedance, maximum VSWR of 1.15, voltage withstand of 750VDC, and operating temperature range of -55 to +165°C. Mating cycle life is rated at 500 cycles. The inner conductor is gold-plated beryllium copper, the outer conductor is passivated SUS303 stainless steel, and the dielectric is PEI and PTFE or PEI. The connector has a mechanical tolerance of ±0.2mm and is designed for PCB mounting with a maximum pin depth of 2mm. Available bore diameters include Φ0.23mm, Φ0.3mm, Φ0.38mm, and Φ0.51mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NC2-FL4G-S-02 |
| Product Name | PCB Connectors |
| Connector Type | 2.4mm Connector; 2.4mm Female |