The NC2-FL4G-S-01 is a 2.4mm female RF connector designed for DC to 50GHz applications, including wireless, radar, and instrumentation. It features a 50Ω impedance, a maximum VSWR of 1.15, and a voltage withstand rating of 750VDC. The outer conductor is passivated SUS303 stainless steel, and the inner conductor is gold-plated beryllium copper, with a dielectric of PEI and PTFE or PEI. The connector supports 500 mating cycles and operates from -55°C to +165°C. Physical dimensions include bore sizes of 0.23mm, 0.30mm, 0.38mm, and 0.51mm, with a tolerance of ±0.2mm. The part is mounted with a 2mm maximum depth pin alignment.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NC2-FL4G-S-01 |
| Product Name | PCB Connectors |
| Connector Type | 2.4mm Connector; 2.4mm Female |