The NC2-FL2G-T50P-1 is a 2.4mm female coaxial connector with a 2-hole flange mount, designed for wireless, radar, instrumentation, and electronic applications operating from DC to 50 GHz. It has a 50 Ω impedance, a maximum VSWR of 1.35, and a dielectric resistance of 5000 MΩ minimum. The connector withstands 500 VDC and uses a passivated stainless steel outer conductor, PEI dielectric, and gold-plated beryllium copper inner conductor. It mates with NT50P cables and has a tolerance of ±0.2 mm. The part is not explicitly listed but matches the described series variant with identical key specifications.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC2-FL2G-T50P-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.4mm Connector |