The NC2-FL2G-P is a 2.4mm female PCB connector designed for RF applications from DC to 50GHz, with a 50Ω impedance, maximum VSWR of 1.15, and a voltage withstand rating of 750VDC. The connector features a gold-plated beryllium copper inner conductor, passivated SUS303 stainless steel outer conductor, and a dielectric of PEI and PTFE or PEI. It supports 500 mating cycles and operates from -55°C to +165°C. Physical dimensions vary by variant, with diameters of either 1.67mm or 2.0mm and lengths from 1.4mm to 6.35mm. The tolerance for all dimensions is ±0.2mm.
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | NC2-FL2G-P |
| Product Name | PCB Connectors |
| Connector Type | 2.4mm Connector; 2.4mm Female |