kTB Solutions PCB Connectors NC2-FL2G-M

Description
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote
Description
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NC2-FL2G-M is a 2.4mm female RF connector for DC to 50GHz applications, featuring a 50Ω impedance, a maximum VSWR of 1.15, and a 750VDC voltage withstand rating. It has a passivated SUS303 stainless steel outer conductor, a gold-plated beryllium copper inner conductor, and a dielectric of PEI and PTFE or PEI. The connector supports 500 mating cycles and operates from -55°C to +165°C. The part is mounted directly on a PCB with physical dimensions specified as ΦD1=4mm, ΦD2=0.3mm, L1=1.4mm or 3mm, and L2=1.5mm, depending on variant. Tolerance for all dimensions is ±0.2mm.

Datasheet Summary
Powered by GS/AI

The NC2-FL2G-M is a 2.4mm female RF connector for DC to 50GHz applications, featuring a 50Ω impedance, a maximum VSWR of 1.15, and a 750VDC voltage withstand rating. It has a passivated SUS303 stainless steel outer conductor, a gold-plated beryllium copper inner conductor, and a dielectric of PEI and PTFE or PEI. The connector supports 500 mating cycles and operates from -55°C to +165°C. The part is mounted directly on a PCB with physical dimensions specified as ΦD1=4mm, ΦD2=0.3mm, L1=1.4mm or 3mm, and L2=1.5mm, depending on variant. Tolerance for all dimensions is ±0.2mm.

Suppliers

Company
Product
Description
Supplier Links
PCB Connectors - NC2-FL2G-M - kTB Solutions
San Jose, CA, United States
PCB Connectors
NC2-FL2G-M
PCB Connectors NC2-FL2G-M
kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..

kTB Solutions provides various PCB connectors to meet different requirements. The frequency range covers DC~110GHz, and including 1.0mm, 1.85mm, 2.4mm, 2.92mm etc..

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Board Mount Connectors
Product Number NC2-FL2G-M
Product Name PCB Connectors
Connector Type 2.4mm Connector; 2.4mm Female
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCN-FL4G-M304-01 - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Connectors - NC2-ML2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details