The NC2-FL2G-A220-1 is a 2.4mm female flange mount connector designed for wireless, radar, instrumentation, and electronics applications, with a DC to 50 GHz frequency range, 50 Ω impedance, maximum VSWR of 1.35, and a voltage withstand rating of 500 VDC. The connector features a passivated stainless steel outer conductor, PEI dielectric, and gold-plated beryllium copper inner conductor, and mates with NA220 cable. It is flange-mounted with a tolerance of ±0.2 mm.
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC2-FL2G-A220-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.4mm Connector |