The NC2-FG-A220-1 is a 2.4mm female RF connector designed for applications such as wireless, radar, instruments, and electronics, with a frequency range of DC to 50 GHz, a maximum VSWR of 1.3, and a characteristic impedance of 50 Ω. It is constructed with 303F stainless steel for the outer conductor and is intended for mating with NA220 cables. The connector has a tolerance of ±0.2 mm (±0.008 in).
kTB Solutions rovides various cable connectors to meet different requirements. The frequency range covers DC~67GHz, and including 1.85mm, 2.4mm, 2.92mm etc..
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC2-FG-A220-1 |
| Product Name | Cable Connectors |
| Connector Type | 2.4mm Connector |