The NC-8-MK-086-2 is an 8-channel male cable connector designed for DC to 67 GHz applications in wireless, radar, instrumentation, and electronics. It has a 50 Ω impedance and a typical VSWR of 1.25 up to 40 GHz. The connector mates with NA220, NH280, NK086, NF086, NE086, and ND086 cables and the NC-8-FRB-01 PCB connector. The conductor is chemically nickel-plated, and the operating temperature range is -55 to +85 ℃. The part has a tolerance of ±0.2 mm.
kTB Solutions provides various multi-channel cable and PCB connectors to meet different requirements. The frequency range covers DC~67GHz.
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC-8-MK-086-2 |
| Product Name | Multi-Channel Connectors |
| Frequency | 0.000 to 67.000 GHz |