The NC-8-FA-086-1 is an 8-channel female panel-mount cable connector designed for DC to 40 GHz applications, including wireless, radar, and instrumentation. It has a 50 Ω impedance and a typical VSWR of 1.25. The connector mates with NA220, NH280, NK086, NF086, NE086, and ND086 cables and is compatible with the NC-8-MA-086-1 mating connector. The conductor features black anodized aluminum, and the operating temperature range is -40 to +125°C. The mounting style is panel mount, and dimensions maintain a tolerance of ±0.2 mm.
kTB Solutions provides various multi-channel cable and PCB connectors to meet different requirements. The frequency range covers DC~67GHz.
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC-8-FA-086-1 |
| Product Name | Multi-Channel Connectors |
| Frequency | 0.000 to 40.000 GHz |