NC-2-MB-01 is a 2-channel PCB connector designed for DC to 67 GHz applications, featuring SSMP male connectors with 50 Ω impedance and typical VSWR of 1.25 up to 40 GHz. The outer and inner conductors are gold-plated brass with a PEEK dielectric, mounted in a full detent configuration. It operates from -55 °C to +155 °C and is compatible with GPPO, SMPM, and Mini-SMP connectors. The physical dimensions are specified with a tolerance of ±0.2 mm.
kTB Solutions provides various multi-channel cable and PCB connectors to meet different requirements. The frequency range covers DC~67GHz.
| kTB Solutions | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | NC-2-MB-01 |
| Product Name | Multi-Channel Connectors |
| Connector Type | SMP |