The NBR250 is a narrow bend multi-shielded flexible RF cable assembly for high-frequency test applications up to 50 GHz. It has a 50Ω impedance, 75% velocity of propagation, and operates from -55 °C to 125 °C. The cable supports a minimum static bend radius of 8 mm and a repeated bend radius of 20 mm, with a bending life of 100,000 cycles and 5,000 mating cycles. Shielding effectiveness is 90 dB minimum. Phase stability is ±7° under 26 mm radius bending, and mechanical phase stability is <±6° at 40 GHz and <±8° at 50 GHz. Amplitude stability is ±0.08 dB under bending and <±0.2 dB under shaking. It uses a silver-plated copper conductor, low-density PTFE dielectric, and FEP jacket. Weight is 15 g/m. Connector options include SMA, 2.4 mm, and 2.92 mm, all straight orientation.
Our range of RF and Microwave components includes RF amplifiers, antennas, RF attenuators, and RF signal generators among others. We also offer an extended range of RF Cables and Cable assemblies. Explore our catalog to find the exact products you need. Many of our RF components are in stock and ready for immediate delivery. We also offer customization for specialized requirements at no additional cost.
Features:
Applications:
| kTB Solutions | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | NBR250 |
| Product Name | RF Cables And RF Cable Assemblies |
| Application | RF |