The NBF-9400-10600-30 is a band pass filter designed for frequency ranges between 9.4 GHz and 10.6 GHz, with a center frequency of 10 GHz and a minimum bandwidth of 1.2 GHz. It features a maximum insertion loss of 1.5 dB and a maximum VSWR of 1.5, with at least 30 dB rejection at 9 GHz and 11 GHz. The unit is housed in an aluminum case measuring 89.3 mm × 19 mm × 18 mm, with SMA female connectors and mounting via four 2.3 mm through-holes.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-9400-10600-30 |
| Product Name | Band Pass Filters |
| Fc | 9400 to 10600 MHz |