kTB Solutions Band Pass Filters NBF-920-940-60

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-920-940-60 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-920-940-60
Band Pass Filters NBF-920-940-60
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-920-940-60
Product Name Band Pass Filters
Fc 920 to 940 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-2000-4000-60 - kTB Solutions
Specs
Fc 2000 to 4000 MHz
Insertion Loss 1 dB
VSWR 1.6 :1
View Details
Band Pass Filters - NBF-6800-7800-40 - kTB Solutions
Specs
Fc 6800 to 7800 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-2573.5-2626.5-40 - kTB Solutions
Specs
Fc 2574 to 2626 MHz
Insertion Loss 0.8000 dB
VSWR 1.3 :1
View Details
Band Pass Filters - NBF-1640-1675-40 - kTB Solutions
Specs
Fc 1640 to 1675 MHz
Insertion Loss 3 dB
VSWR 1.5 :1
View Details