NBF-890-910-60 is a band pass filter designed for frequencies between 0.89 and 0.91 GHz with a passband width of 20 to 25 MHz, featuring a maximum insertion loss of 1.5 dB and a minimum stopband attenuation of 60 dBc from DC to 867.5 MHz and from 932.5 MHz to 2000 MHz. It has a maximum VSWR of 1.5, SMA female connectors, and measures 97 by 67 by 40 mm with four 3.5 mm through-hole mounting points. The operating temperature range is -40 to +70°C, and the non-operating temperature range is -55 to +85°C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-890-910-60 |
| Product Name | Band Pass Filters |
| Fc | 890 to 910 MHz |