NBF-8400-9600-30 is a band pass filter covering 8.4 to 9.6 GHz with a maximum insertion loss of 2 dB and a maximum VSWR of 1.5. It provides at least 30 dB attenuation from DC to 8 GHz and from 10 to 18 GHz. The filter uses SMA female connectors and is mounted via four M2 through-holes. Its physical dimensions are 64 mm length, 13 mm width, and 9 mm height, with operating temperature range from -40°C to +70°C and non-operating range from -55°C to +85°C.
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.
Features:
Applications:
BAND PASS FILTERS Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Band Pass Filters |
| Product Number | NBF-8400-9600-30 |
| Product Name | Band Pass Filters |
| Fc | 8400 to 9600 MHz |