kTB Solutions Band Pass Filters NBF-818-918-45

Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Description
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NBF-818-918-45 is a band pass filter designed for telecommunications, laboratory testing, receivers, and instrumentation, operating between 0.818 GHz and 0.918 GHz with a minimum passband width of 100 MHz and a maximum insertion loss of 3 dB. It provides at least 45 dB attenuation at 668 MHz and 1068 MHz, with a maximum VSWR of 1.5. The device is housed in a case measuring 35 × 12 × 8 mm with SMA female connectors and is mounted using four M2 threads 5 mm deep. It operates reliably from -40 °C to +70 °C and survives non-operating temperatures from -55 °C to +85 °C.

Datasheet Summary
Powered by GS/AI

The NBF-818-918-45 is a band pass filter designed for telecommunications, laboratory testing, receivers, and instrumentation, operating between 0.818 GHz and 0.918 GHz with a minimum passband width of 100 MHz and a maximum insertion loss of 3 dB. It provides at least 45 dB attenuation at 668 MHz and 1068 MHz, with a maximum VSWR of 1.5. The device is housed in a case measuring 35 × 12 × 8 mm with SMA female connectors and is mounted using four M2 threads 5 mm deep. It operates reliably from -40 °C to +70 °C and survives non-operating temperatures from -55 °C to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Band Pass Filters - NBF-818-918-45 - kTB Solutions
San Jose, CA, United States
Band Pass Filters
NBF-818-918-45
Band Pass Filters NBF-818-918-45
kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications. Features: High Stopband Rejection Small Size Applications: Telecom Laboratory Test Receivers Instrumentation BAND PASS FILTERS Brochure

kTB Solutions supplies high stopband rejection band pass filters in a very wide frequency range up to 170GHz. The band pass filters are widely used in many applications.


Features:

  • High Stopband Rejection
  • Small Size

Applications:

  • Telecom
  • Laboratory Test
  • Receivers
  • Instrumentation

BAND PASS FILTERS Brochure

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Band Pass Filters
Product Number NBF-818-918-45
Product Name Band Pass Filters
Fc 818 to 918 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filters - NBF-15000-16000-40 - kTB Solutions
Specs
Fc 15000 to 16000 MHz
Insertion Loss 2 dB
VSWR 1.5 :1
View Details
Band Pass Filters - NBF-7400-12600-40 - kTB Solutions
Specs
Fc 7400 to 12600 MHz
Insertion Loss 1.5 dB
VSWR 1.6 :1
View Details
Band Pass Filters - NBF-24000-34000-40 - kTB Solutions
Specs
Fc 24000 to 34000 MHz
Insertion Loss 1.5 dB
VSWR 1.8 :1
View Details
Band Pass Filters - NBF-23000-26500-60 - kTB Solutions
Specs
Fc 23000 to 26500 MHz
Insertion Loss 1.5 dB
VSWR 1.8 :1
View Details